Polar Hardware Manufacturing Co., Inc. Steel Narrow Bracket Side & Rear Door Hinges 2416

Description
Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steelManufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel
Description
Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steelManufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel

Suppliers

Company
Product
Description
Supplier Links
Steel Narrow Bracket Side & Rear Door Hinges - 2416 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Steel Narrow Bracket Side & Rear Door Hinges
2416
Steel Narrow Bracket Side & Rear Door Hinges 2416
Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steelManufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel

Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steelManufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2416
Product Name Steel Narrow Bracket Side & Rear Door Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinges - 2883273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0591 inch (1.5 mm)
Length 1.18 inch (30 mm)
View Details