Polar Hardware Manufacturing Co., Inc. Datasheets for Door Stops and Holders
Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations.
Door Stops and Holders: Learn more
| Product Name | Notes |
|---|---|
| One part is mounted to the surface to be held open. The other to an adjoining stationary surface. The plunger fits firmly and quietly into the socket, securing the movable... | |
| Socket & Insert with small hole | |
| Socket with Rubber insert | |
| Steel door holder with rigid steel wire hook. Holes for No.10 screwSteel door holder with rigid steel wire hook. Holes for No.10 screw | |
| Supplied with 2" Link | |
| Supplied with 4" Link |