Polar Hardware Manufacturing Co., Inc. Aluminum Butt Hinge 1005

Description
Material 3/16" Aluminum with 1/2" Dia. Removable Steel Pin and thrust washers. Can be welded on or end user can drill holes for mounting. Dimensions - 0.190 x 4 3/4" x 5" Finish - Mill finish Weight - 1 1/8 lbs.
Description
Material 3/16" Aluminum with 1/2" Dia. Removable Steel Pin and thrust washers. Can be welded on or end user can drill holes for mounting. Dimensions - 0.190 x 4 3/4" x 5" Finish - Mill finish Weight - 1 1/8 lbs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Butt Hinge - 1005 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Aluminum Butt Hinge
1005
Aluminum Butt Hinge 1005
Material 3/16" Aluminum with 1/2" Dia. Removable Steel Pin and thrust washers. Can be welded on or end user can drill holes for mounting. Dimensions - 0.190 x 4 3/4" x 5" Finish - Mill finish Weight - 1 1/8 lbs.

Material 3/16" Aluminum with 1/2" Dia. Removable Steel Pin and thrust washers. Can be welded on or end user can drill holes for mounting.
Dimensions - 0.190 x 4 3/4" x 5"
Finish - Mill finish
Weight - 1 1/8 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 1005
Product Name Aluminum Butt Hinge
Leaf Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

DETENT TORQUE HINGE - HG-DTB4-L - HG-DTB4-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details
Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Hinges - 1834127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 78.54 inch (1995 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details