Polar Hardware Manufacturing Co., Inc. Series 3500 Stainless Steel Narrow Bracket Over The Seal Economy Hinges 3508-SS

Description
Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.
Description
Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.

Suppliers

Company
Product
Description
Supplier Links
Series 3500 Stainless Steel Narrow Bracket Over The Seal Economy Hinges - 3508-SS - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 3500 Stainless Steel Narrow Bracket Over The Seal Economy Hinges
3508-SS
Series 3500 Stainless Steel Narrow Bracket Over The Seal Economy Hinges 3508-SS
Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. Stainless Steel Finish - Stainless Steel - Plain or polished.

Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. Stainless Steel
Finish - Stainless Steel - Plain or polished.Design to bridge door molding or door seal. Manufactured from 304 Stainless Steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. Stainless Steel
Finish - Stainless Steel - Plain or polished.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 3508-SS
Product Name Series 3500 Stainless Steel Narrow Bracket Over The Seal Economy Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-20 - HG-PA231-20 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Hinges - 9174406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details