Polar Hardware Manufacturing Co., Inc. Steel Square Corner Hinge with Reverse Brackets 2208

Description
Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.
Description
Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Steel Square Corner Hinge with Reverse Brackets - 2208 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Steel Square Corner Hinge with Reverse Brackets
2208
Steel Square Corner Hinge with Reverse Brackets 2208
Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.

Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2208
Product Name Steel Square Corner Hinge with Reverse Brackets
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Hinge (vertical and horizontal use) - HG-TE08 - HG-TE08 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 2340860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Free Swing
Length 0.7874 inch (20 mm)
Open Width 1.34 inch (34 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details