Polar Hardware Manufacturing Co., Inc. Polished Stainless Steel Hinges 414

Description
Heavy duty polished stainless steel hinge. Supported by two heavy lugs on hinge bracket with nylon bearings for smooth action and easy closing. Manufactured from 304 non-magnetic stainless steel to provide great strength and a long corrosion proof life with heavy ribs for added strength. Furnished with stainless steel knurled headed pin which can be reversed for right or left hand doors. Finish - Polished 304 stainless steel Weight - 3-5/8 lbs.
Description
Heavy duty polished stainless steel hinge. Supported by two heavy lugs on hinge bracket with nylon bearings for smooth action and easy closing. Manufactured from 304 non-magnetic stainless steel to provide great strength and a long corrosion proof life with heavy ribs for added strength. Furnished with stainless steel knurled headed pin which can be reversed for right or left hand doors. Finish - Polished 304 stainless steel Weight - 3-5/8 lbs.

Suppliers

Company
Product
Description
Supplier Links
Polished Stainless Steel Hinges - 414 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Polished Stainless Steel Hinges
414
Polished Stainless Steel Hinges 414
Heavy duty polished stainless steel hinge. Supported by two heavy lugs on hinge bracket with nylon bearings for smooth action and easy closing. Manufactured from 304 non-magnetic stainless steel to provide great strength and a long corrosion proof life with heavy ribs for added strength. Furnished with stainless steel knurled headed pin which can be reversed for right or left hand doors. Finish - Polished 304 stainless steel Weight - 3-5/8 lbs.

Heavy duty polished stainless steel hinge. Supported by two heavy lugs on hinge bracket with nylon bearings for smooth action and easy closing. Manufactured from 304 non-magnetic stainless steel to provide great strength and a long corrosion proof life with heavy ribs for added strength. Furnished with stainless steel knurled headed pin which can be reversed for right or left hand doors.
Finish - Polished 304 stainless steel
Weight - 3-5/8 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 414
Product Name Polished Stainless Steel Hinges
Leaf Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

DAMPER HINGE - HG-JHM11-2BL - HG-JHM11-2BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 7264122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 4.72 inch (120 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details