Polar Hardware Manufacturing Co., Inc. Polar Cam Lift Hinges 303-HC

Description
Large cam lift hinge with heavy strap of 1/4" steel is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2". Holes in strap are drilled and countersunk for 3/8" bolts. Cam and bracket are ductile iron, strap is steel. Available 1-1/8", 1-1/4" and 1-5/8" offset. Specify offset required.
Description
Large cam lift hinge with heavy strap of 1/4" steel is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2". Holes in strap are drilled and countersunk for 3/8" bolts. Cam and bracket are ductile iron, strap is steel. Available 1-1/8", 1-1/4" and 1-5/8" offset. Specify offset required.

Suppliers

Company
Product
Description
Supplier Links
Polar Cam Lift Hinges - 303-HC - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Polar Cam Lift Hinges
303-HC
Polar Cam Lift Hinges 303-HC
Large cam lift hinge with heavy strap of 1/4" steel is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2". Holes in strap are drilled and countersunk for 3/8" bolts. Cam and bracket are ductile iron, strap is steel. Available 1-1/8", 1-1/4" and 1-5/8" offset. Specify offset required.

Large cam lift hinge with heavy strap of 1/4" steel is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2". Holes in strap are drilled and countersunk for 3/8" bolts. Cam and bracket are ductile iron, strap is steel. Available 1-1/8", 1-1/4" and 1-5/8" offset. Specify offset required.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 303-HC
Product Name Polar Cam Lift Hinges
Material Finish Bracket - Powder coated Strap - Zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Hinges - 9174488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Positioning Hinge, 115°, Stainless Steel Detent Tube, Natural, Black - C6-224 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers