Polar Hardware Manufacturing Co., Inc. Series 3400 Steel Narrow Bracket Side & Rear Door Hinge Economy Hinges 3408

Description
Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.
Description
Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.

Suppliers

Company
Product
Description
Supplier Links
Series 3400 Steel Narrow Bracket Side & Rear Door Hinge Economy Hinges - 3408 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 3400 Steel Narrow Bracket Side & Rear Door Hinge Economy Hinges
3408
Series 3400 Steel Narrow Bracket Side & Rear Door Hinge Economy Hinges 3408
Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.

Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.Economy hinge for mounting with 180 degree swing. Manufactured from high quality steel. Strap is embossed for greater strength. Single layer bracket and leaf are seam welded for maximum strength. Supplied with non-removable pin for maximum security.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 3408
Product Name Series 3400 Steel Narrow Bracket Side & Rear Door Hinge Economy Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HINGE, FREE SWING - 304B-46/14 - 304B-46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details
Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 7729641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details