Polar Hardware Manufacturing Co., Inc. Laminated Steel Hinges 316

Description
All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.
Description
All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.

Suppliers

Company
Product
Description
Supplier Links
Laminated Steel Hinges - 316 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Laminated Steel Hinges
316
Laminated Steel Hinges 316
All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.

All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel.
Bracket - 8 Ga. x 5" x 3" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long.
Pin - 1/2 Dia. steel
Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security. (Also available with removable pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel.
Bracket - 8 Ga. x 5" x 3" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long.
Pin - 1/2 Dia. steel
Finish - Zinc plated.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 316
Product Name Laminated Steel Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-0T - 360-C26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details
Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Hinges - 3487292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details