Polar Hardware Manufacturing Co., Inc. Steel Narrow Bracket Side & Rear Door Hinges 2408

Description
Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steelManufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel
Description
Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steelManufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel

Suppliers

Company
Product
Description
Supplier Links
Steel Narrow Bracket Side & Rear Door Hinges - 2408 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Steel Narrow Bracket Side & Rear Door Hinges
2408
Steel Narrow Bracket Side & Rear Door Hinges 2408
Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steelManufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel

Manufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steelManufactured from high quality steel. Strap is embossed for greater strength. Basic hinge as Polar 2000 Series but features a narrow bracket for mounting where space is limited.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 Ga. plain and polished stainless steel

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2408
Product Name Steel Narrow Bracket Side & Rear Door Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CONCEALED HINGE - H160-C34/18 - H160-C34/18 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
Concealed Hinges - 96-99-129-11 - bisco industries
Specs
Hinge Type Concealed
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details