Polar Hardware Manufacturing Co., Inc. Laminated Steel Square Corner Hinges 712

Description
All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.
Description
All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.

Suppliers

Company
Product
Description
Supplier Links
Laminated Steel Square Corner Hinges - 712 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Laminated Steel Square Corner Hinges
712
Laminated Steel Square Corner Hinges 712
All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.

All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel.
Bracket - 8 Ga. x 5" x 5" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19".
Pin - 1/2 Dia. steel
Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel.
Bracket - 8 Ga. x 5" x 5" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19".
Pin - 1/2 Dia. steel
Finish - Zinc plated.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 712
Product Name Laminated Steel Square Corner Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR - HG-JV65-S-LGR - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details