Polar Hardware Manufacturing Co., Inc. Embossed Steel Hinges 2012

Description
Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.
Description
Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Embossed Steel Hinges - 2012 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Embossed Steel Hinges
2012
Embossed Steel Hinges 2012
Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.

Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R.
Bracket - 8 Ga. x 4-1/2" x 3" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16"
Pin - 1/2" Dia. steel
1/8" Shim available.
Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R.
Bracket - 8 Ga. x 4-1/2" x 3" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16"
Pin - 1/2" Dia. steel
1/8" Shim available.
Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2012
Product Name Embossed Steel Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-14T - 360-C26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Concealed Hinges - C6-7 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details