Polar Hardware Manufacturing Co., Inc. Datasheets for Locks

Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
Locks: Learn more

Product Name Notes
441 Heavy Duty Refrigerated Door Lock442 Smaller Version of the No. 441 LockHeavy duty refrigerated door lock. Safety design allows exit even if latch is padlocked. Has adjustable roller...
441 Heavy Duty Refrigerated Door Lock442 Smaller Version of the No. 441 LockSmaller version of the No. 441 lock. Incorporates the same safety features as the Polar No. 441.
2 Point Centercase Deadbolt Action
2 Point Centercase Deadbolt with Safety Feature
2 Point Centercase Slam Action with Safety Feature
2 Point Centercase Slam Action
3 Point Cenercase Deadbolt Action
3 Point Cenercase Deadbolt with Safety Feature
A popular Cam Type Lock with narrow keepers which allow minimum extension from body. Modern all steel fabricated handle and hasp allow the body builder to simply weld handle lug...
All lock allows entire length of the pipe to cam over to secure door. Supplied with hinge type pipe holders. Handle has black vinyl grip and is riveted, not bolted...
All steel construction with cast steel lugs and pipe retainers. Offset pipe retainers allow for mounting on edge of door. Handle has black vinyl grip and is riveted, not bolted...
All steel lock allows entire length of pipe to cam over to secure doors. Handle has black vinyl grip and is riveted, not bolted to handle lug for added security.
All steel zinc plated or stainless steel lock with black vinyl grip on handle. Handle riveted permanently for extra security. Mounting holes for 3/8" bolt universal for right or left...
Available in steel. Note: Can be supplied as a weldment. 258-001 Heavy Duty Cam Action Door Lock with 1-15/16" Wide Universal Keeper258-002 Heavy Duty Cam Action Door Lock 1-1/4"...
Chrome plated Brass lock has heavy duty brass locking cylinder. Adjustable roller strike adjusts from flush to 1-3/8". 2 keys furnished with each lock. Locks may be keyed alike. Specify...
Corner Gate Lock set (4 pc)
Corner Gate Lock with padlocking feature (4 pc)
Designed for small refrigerator and ventilator doors. Entire lock is manufactured form 304 non magnetic stainless steel. Has adjustable roller strike. Padlock hole in body. Universal for left or right...
For rear and side doors. Inside handle available if desired. Material - Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center...
For rear and side doors. Material: Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on...
Heavy duty cast iron lock for heavy refrigerated and freezer doors. Has adjustable roller strike. Body drilled for padlock. Has adjustable strike that permits take up of play in door...
Heavy duty lock for refrigerated and freezer doors 4" to 6" thick. Has hole for padlock. Safety design allows exit even if latch is padlocked. Body is manufactured of cast...
Lock allows entire length of the pipe to cam over to secure door. Supplied with hinge type pipe holders. Handle has black vinyl grip and is riveted, not bolted to...
Modern styling, easy closing trip latch. Reversible for right or left hand doors. Positive padlock feature. Available flush to 1-1/4" offset. Body, strike and handle made of stainless steel. Bolt...
No. 508 Modern styling, easy closing trip latch. Reversible for right or left hand doors. Positive padlock feature. Available flush to 1-1/4" offset, but Polar No. 507 larger. Made of...
Offset with Round Hole
Offset with Slotted Hole
Polar cam type locks have been widely used and given dependable service for many years. May be used on single doors, double doors, or end gates. Ideal for refrigerated or...
Polished Stainless Steel & Powder Coated Steel These slim heavy duty safety latches allow for existing from inside with a push of the inside release whether the latch is locked...
Provides two heavy duty locks for positive latching - Supplied with a 50" center-to-center, 1/2" dia. steel connecting rod - body and strike case are cast iron, handle, bolt and...
Provides two heavy duty locks for positive latching - Supplied with a 50" center-to-center, 3/4" dia. stainless steel connecting tube - body made of chrome plated brass - strike is...
Side Gate Lock set (4 pc)
Side Gate Lock with padlocking feature (4 pc)
Steel rod guide for use with 6011 and 6013 dead bolt locks. Provided with spring to prevent rattle. Finish - Zinc plated
Straight with Round Hole
Straight with Slotted Hole
Supplied as stainless steel. For Flush to 3/4" offset doors. Uses standard 3/4" Pipe. Handle has permanently affixed vinyl grip and is riveted, not bolted, to lug for maximum security.
The double rod lock are manufacture of either malleable iron or 304 stainless steel. The lock provides 2 latching points and is supplied with a removable 3/4" connecting tube. An...
These heavy duty latches are for use on refrigerators, freezers, refrigerated trucks, storage buildings etc. Adjustable strike can adjusted for perfect seal to prevent the loss of refrigeration. May be...
This lock can be supplied as a complete weldment using 1" schedule 40 pipe or it can be supplied as a kit of parts for welding in the field. Supplied...
This lock can be supplied as a complete weldment using 1" schedule 40 pipe or it can be supplied as a kit of parts less pipe for welding in the...
With 1 Flush & 1 Offset Endbolt
With 2 Flush Endbolts
With 2 Offset Endbolts
With 2 Rod Guides
Zinc plated dead bolt lock with round rods and rod guides (Safety lock shown)7011-006-S Same as standard lock but with Safety Centercase with Inside Handle.
Zinc plated dead bolt lock with round rods and rod guides (Safety lock shown)Zinc plated dead bolt lock with round rods and rod guides