Polar Hardware Manufacturing Co., Inc. Embossed Steel Hinges 2016

Description
Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.
Description
Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Embossed Steel Hinges - 2016 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Embossed Steel Hinges
2016
Embossed Steel Hinges 2016
Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.

Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R.
Bracket - 8 Ga. x 4-1/2" x 3" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16"
Pin - 1/2" Dia. steel
1/8" Shim available.
Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.Manufactured from high quality steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2008-R.
Bracket - 8 Ga. x 4-1/2" x 3" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16"
Pin - 1/2" Dia. steel
1/8" Shim available.
Also available in 0.160 aluminum & 10 ga. plain or polished stainless steel.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2016
Product Name Embossed Steel Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204L - HG-LSH-204L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 3478614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 40.16 inch (1020 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details