Polar Hardware Manufacturing Co., Inc. Heavy Duty Laminated Hinges 926-006

Description
All steel hinge features narrow bracket. Short strap has double lamination. 270º rotation. Bracket - 1/4" x 5-1/2" x 3" with 21/64" holes Strap - 1/2" (2 laminations of 1/4" steel) x 2-7/8" x 6" Pin - 1/2" dia. steel Finish - Plain Weight - 4.5 lbs.
Description
All steel hinge features narrow bracket. Short strap has double lamination. 270º rotation. Bracket - 1/4" x 5-1/2" x 3" with 21/64" holes Strap - 1/2" (2 laminations of 1/4" steel) x 2-7/8" x 6" Pin - 1/2" dia. steel Finish - Plain Weight - 4.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Laminated Hinges - 926-006 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Heavy Duty Laminated Hinges
926-006
Heavy Duty Laminated Hinges 926-006
All steel hinge features narrow bracket. Short strap has double lamination. 270º rotation. Bracket - 1/4" x 5-1/2" x 3" with 21/64" holes Strap - 1/2" (2 laminations of 1/4" steel) x 2-7/8" x 6" Pin - 1/2" dia. steel Finish - Plain Weight - 4.5 lbs.

All steel hinge features narrow bracket. Short strap has double lamination. 270º rotation.
Bracket - 1/4" x 5-1/2" x 3" with 21/64" holes
Strap - 1/2" (2 laminations of 1/4" steel) x 2-7/8" x 6"
Pin - 1/2" dia. steel
Finish - Plain
Weight - 4.5 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 926-006
Product Name Heavy Duty Laminated Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-15 - HG-PA200-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details
Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 2978652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 16 inch (406 mm)
Leaf Material Steel; Steel
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details