Polar Hardware Manufacturing Co., Inc. Rear Door Hinges 4029

Description
All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.Strap - 19" long Mounting holes for 1/4" screws Available from flush or 1/4" offset Specify offset required
Description
All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.Strap - 19" long Mounting holes for 1/4" screws Available from flush or 1/4" offset Specify offset required

Suppliers

Company
Product
Description
Supplier Links
Rear Door Hinges - 4029 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Rear Door Hinges
4029
Rear Door Hinges 4029
All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.Strap - 19" long Mounting holes for 1/4" screws Available from flush or 1/4" offset Specify offset required

All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.Strap - 19" long
Mounting holes for 1/4" screws
Available from flush or 1/4" offset
Specify offset required

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 4029
Product Name Rear Door Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Directional 180° Lift-Assist Torque Hinge - HG-TAWJ40 - HG-TAWJ40 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.75 inch (95.25 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 2978652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 16 inch (406 mm)
Leaf Material Steel; Steel
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details