Polar Hardware Manufacturing Co., Inc. Laminated Steel Square Corner Hinges 716

Description
All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.
Description
All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.

Suppliers

Company
Product
Description
Supplier Links
Laminated Steel Square Corner Hinges - 716 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Laminated Steel Square Corner Hinges
716
Laminated Steel Square Corner Hinges 716
All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel. Bracket - 8 Ga. x 5" x 5" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19". Pin - 1/2 Dia. steel Finish - Zinc plated.

All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel.
Bracket - 8 Ga. x 5" x 5" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19".
Pin - 1/2 Dia. steel
Finish - Zinc plated.All steel hinges have double or triple laminations for greater strength. Allows for 270 degree opening. Supplied with non-removable pin for maximum security. (Removable pin also available). Available in 10 ga stainless steel.
Bracket - 8 Ga. x 5" x 5" from center of pin
Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19".
Pin - 1/2 Dia. steel
Finish - Zinc plated.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 716
Product Name Laminated Steel Square Corner Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-25 - HG-PA200-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 4077149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 1.19 inch (30.2 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details