Polar Hardware Manufacturing Co., Inc. Steel Square Corner Hinge with Reverse Brackets 2216

Description
Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.
Description
Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Steel Square Corner Hinge with Reverse Brackets - 2216 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Steel Square Corner Hinge with Reverse Brackets
2216
Steel Square Corner Hinge with Reverse Brackets 2216
Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated. Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.

Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.Reverse bracket allows door to swing 270 degrees. Manufactured from high quality steel, embossed for greater strength. All hinges supplied with non-removable pin. Also available with removable pins. To order removable pins add the letter R to the catalog number. Example: 2208-R.
Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin
Strap - 8 Ga. x 2" x 8", 12" or 16".
Pin - 1/2 Dia. steel
Finish - Steel - Zinc Plated.
Also available in 0.160 aluminum & 10 ga. plain and polished stainless steel.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 2216
Product Name Steel Square Corner Hinge with Reverse Brackets
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

316 STAINLESS STEEL HINGE - 28500 - 28500 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 1834112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 80.32 inch (2040 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details