Polar Hardware Manufacturing Co., Inc. Rear Door Hinges 4026

Description
All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.Strap - 16" long Mounting holes for 1/4" screws Available from flush or 1/4" offset Specify offset required
Description
All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.Strap - 16" long Mounting holes for 1/4" screws Available from flush or 1/4" offset Specify offset required

Suppliers

Company
Product
Description
Supplier Links
Rear Door Hinges - 4026 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Rear Door Hinges
4026
Rear Door Hinges 4026
All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.Strap - 16" long Mounting holes for 1/4" screws Available from flush or 1/4" offset Specify offset required

All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.Strap - 16" long
Mounting holes for 1/4" screws
Available from flush or 1/4" offset
Specify offset required

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 4026
Product Name Rear Door Hinges
Pin Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details