Polar Hardware Manufacturing Co., Inc. Series 7014 Square Corner Hinge 7014

Description
Designed for square corner applications. Has a steel laminated strap for added strength. Swings 270 degrees to enable door to be opened completely. Bracket - Powder coated ductile iron 3" wide x 5-1/4" high Strap - Zinc nlated 8 Pa. x 1-1/2" x 25-1/4" long. Pin - 1/2" Dia. x 2-7/8" long. Weight - 5 lbs.
Description
Designed for square corner applications. Has a steel laminated strap for added strength. Swings 270 degrees to enable door to be opened completely. Bracket - Powder coated ductile iron 3" wide x 5-1/4" high Strap - Zinc nlated 8 Pa. x 1-1/2" x 25-1/4" long. Pin - 1/2" Dia. x 2-7/8" long. Weight - 5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Series 7014 Square Corner Hinge - 7014 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 7014 Square Corner Hinge
7014
Series 7014 Square Corner Hinge 7014
Designed for square corner applications. Has a steel laminated strap for added strength. Swings 270 degrees to enable door to be opened completely. Bracket - Powder coated ductile iron 3" wide x 5-1/4" high Strap - Zinc nlated 8 Pa. x 1-1/2" x 25-1/4" long. Pin - 1/2" Dia. x 2-7/8" long. Weight - 5 lbs.

Designed for square corner applications. Has a steel laminated strap for added strength. Swings 270 degrees to enable door to be opened completely.
Bracket - Powder coated ductile iron 3" wide x 5-1/4" high
Strap - Zinc nlated 8 Pa. x 1-1/2" x 25-1/4" long.
Pin - 1/2" Dia. x 2-7/8" long.
Weight - 5 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 7014
Product Name Series 7014 Square Corner Hinge
Leaf Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE HINGE - HG-TA45R - HG-TA45R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details