Polar Hardware Manufacturing Co., Inc. Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
| Product Name | Notes |
|---|---|
| Barrel type all steel construction. Formed handle and barrel. These dependable rugged latches provide a positive economical method for latching hoods or other removable covers. Widely used in the automotive,... | |
| Complete with brackets for vertical or horizontal mounting. Impervious to weather, oils, chemicals and dirt. No mechanical parts to wear. No springs to stretch out of shape. Will not scratch... | |
| Recessed latch with folding T-handle and 5/16" shank. May be used with detaching mechanism with 5/16" square handle hole. Finish - zinc plated Weight - 1 lb.Recessed latch with folding... | |
| Rust proofed coated steel latch is supplied with an inside release knob. Same dimensions as the locking latches above. Supplied locking only. | |
| Rust proofed coated steel on all formed parts of standard model - Supplied with no mounting holes. Supplied with 60º tapered flat bolt and Stainless steel spring. | |
| Rust proofed coated steel on all formed parts of standard model. Stainless steel latches supplied with four mounting holes - rustproofed steel latches supplied with no holes. Supplied with 60º | |
| Two point latches with stainless steel springs available with rustproofed or stainless steel centercases. Furnished with two 34" zinc plated rods and two 60º easy slam endbolt assemblies. Rods may... | |
| Two point locks have recessed T-handles. Supplied with 2 3/4", 3/8" dia. rods and rod guides. Weight - 2.5 lb.Two point locks have recessed T-handles. Supplied with 2 3/4", 3/8"... |