Polar Hardware Manufacturing Co., Inc. Series 926 Heavy Duty Square Corner Strap Hinges 926

Description
Features narrow bracket to allow mounting without modification. Full 270º swing to allow door to open to side of body. Made from 1/4" steel for heavy duty applications. Bracket - 1/4" x 5-1/2" x 3" Strap - 1/4" x 2-7/8" x 16" Finish - Zinc Plated or grey powder coated Weight - 7-1/4 lbs.
Description
Features narrow bracket to allow mounting without modification. Full 270º swing to allow door to open to side of body. Made from 1/4" steel for heavy duty applications. Bracket - 1/4" x 5-1/2" x 3" Strap - 1/4" x 2-7/8" x 16" Finish - Zinc Plated or grey powder coated Weight - 7-1/4 lbs.

Suppliers

Company
Product
Description
Supplier Links
Series 926 Heavy Duty Square Corner Strap Hinges - 926 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 926 Heavy Duty Square Corner Strap Hinges
926
Series 926 Heavy Duty Square Corner Strap Hinges 926
Features narrow bracket to allow mounting without modification. Full 270º swing to allow door to open to side of body. Made from 1/4" steel for heavy duty applications. Bracket - 1/4" x 5-1/2" x 3" Strap - 1/4" x 2-7/8" x 16" Finish - Zinc Plated or grey powder coated Weight - 7-1/4 lbs.

Features narrow bracket to allow mounting without modification. Full 270º swing to allow door to open to side of body. Made from 1/4" steel for heavy duty applications.
Bracket - 1/4" x 5-1/2" x 3"
Strap - 1/4" x 2-7/8" x 16"
Finish - Zinc Plated or grey powder coated
Weight - 7-1/4 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 926
Product Name Series 926 Heavy Duty Square Corner Strap Hinges
Hinge Type Strap
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST DAMPER HINGE WHITE (SIDE MOUNT) - HG-JHS9-S-WT - HG-JHS9-S-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish White
View Details
Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 335180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7677 inch (19.5 mm)
Length 2.36 inch (60 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details