Polar Hardware Manufacturing Co., Inc. Polar Cam Lift Hinges 307-C

Description
Large cam lift hinge is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2". Holes in strap are drilled and countersunk for 3/8" bolts. Cam and bracket are ductile iron, strap is steel. No. 303-HC Hinge only has a longer leaf. Has ductile iron cam and bracket with a steel leaf. The 303-C hinge with a 2-7/8" wide strap. Maximum 1/2" lift. Offsets available from 1" to 1-5/8". Specify offset required.
Description
Large cam lift hinge is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2". Holes in strap are drilled and countersunk for 3/8" bolts. Cam and bracket are ductile iron, strap is steel. No. 303-HC Hinge only has a longer leaf. Has ductile iron cam and bracket with a steel leaf. The 303-C hinge with a 2-7/8" wide strap. Maximum 1/2" lift. Offsets available from 1" to 1-5/8". Specify offset required.

Suppliers

Company
Product
Description
Supplier Links
Polar Cam Lift Hinges - 307-C - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Polar Cam Lift Hinges
307-C
Polar Cam Lift Hinges 307-C
Large cam lift hinge is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2". Holes in strap are drilled and countersunk for 3/8" bolts. Cam and bracket are ductile iron, strap is steel. No. 303-HC Hinge only has a longer leaf. Has ductile iron cam and bracket with a steel leaf. The 303-C hinge with a 2-7/8" wide strap. Maximum 1/2" lift. Offsets available from 1" to 1-5/8". Specify offset required.

Large cam lift hinge is designed for installation where irregular floors interfere with operation of doors. Ductile iron cam rotates on a hardened roller bearing to lift the door, eliminating sag. Hinge is reversible for left or right hand doors. Maximum lift is 1/2". Holes in strap are drilled and countersunk for 3/8" bolts. Cam and bracket are ductile iron, strap is steel. No. 303-HC Hinge only has a longer leaf. Has ductile iron cam and bracket with a steel leaf. The 303-C hinge with a 2-7/8" wide strap. Maximum 1/2" lift. Offsets available from 1" to 1-5/8". Specify offset required.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 307-C
Product Name Polar Cam Lift Hinges
Material Finish Bracket - Powder coated Strap - Zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-20 - HG-PA231-20 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details
Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 3289650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details