Polar Hardware Manufacturing Co., Inc. Polished Stainless Steel Hinges 412

Description
These polished stainless steel hinges are for use on vent doors, refrigerator doors or small cabinets. Furnished with a stainless steel knurled pin that can be reversed for use on right or left hand doors. Revolves on a nylon bearing for smooth operation. Available from flush to 1-1/8" offset. Please specify offset required. Finish - Polished 304 stainless steel
Description
These polished stainless steel hinges are for use on vent doors, refrigerator doors or small cabinets. Furnished with a stainless steel knurled pin that can be reversed for use on right or left hand doors. Revolves on a nylon bearing for smooth operation. Available from flush to 1-1/8" offset. Please specify offset required. Finish - Polished 304 stainless steel

Suppliers

Company
Product
Description
Supplier Links
Polished Stainless Steel Hinges - 412 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Polished Stainless Steel Hinges
412
Polished Stainless Steel Hinges 412
These polished stainless steel hinges are for use on vent doors, refrigerator doors or small cabinets. Furnished with a stainless steel knurled pin that can be reversed for use on right or left hand doors. Revolves on a nylon bearing for smooth operation. Available from flush to 1-1/8" offset. Please specify offset required. Finish - Polished 304 stainless steel

These polished stainless steel hinges are for use on vent doors, refrigerator doors or small cabinets. Furnished with a stainless steel knurled pin that can be reversed for use on right or left hand doors. Revolves on a nylon bearing for smooth operation. Available from flush to 1-1/8" offset. Please specify offset required.
Finish - Polished 304 stainless steel

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 412
Product Name Polished Stainless Steel Hinges
Leaf Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

TABLETOP PIANO HINGE - HG-MH1100S - HG-MH1100S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Hinges - 7702974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 35.43 inch (900 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details