Polar Hardware Manufacturing Co., Inc. Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| 7011-B Outside Padlocking Handle for use with 7011 Lock7011-B-SS Stainless Steel Padlocking Handle7011-L L-Keylocking Handle7011-LN LN-Keylocking Handle 7011-LN-SS Stainless Steel Keylocking Handle7011-IH Steel Inside Handle7011-006-S... | |
| Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws.Aluminum assist handle. Made from 1/2" diameter aluminum. | |
| Heavy duly solid zinc die-cast handle. 8" overall length. 2" wide at base with 5" grab. Finish - Bright chrome. Weight - 0.9 lbs. Mounting holes for 1/4 flat or... | |
| Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are... | |
| Heavy duty non locking die-cast inside handle, complete with set screw. Fits on a 5/16" square shaft. Finish - Chrome plated | |
| Heavy duty non-locking die-cast handle. Has 90º stops. This will allow either vertical or horizontal mounting. Holes - 1 1/2" center to center in mounting plate. Shank - 5/16" square... | |
| Locking handle may be used with the 6011 & 6013 Series locks. Heavy duty for use on truck bodies, farm cabs, electrical cabinets and storage cabinets. Note: Padlock not supplied. | |
| Locking handle with 90º clockwise rotation. Available keyed alike or keyed misc. Holes - 1 3/4" center to center, countersunk for no. 10 screws. Shank - 5/16" x 4" long. | |
| Locking T-handle has 90º stops. Available keyed alike or keyed misc. Holes - 1 1/2" center to center countersunk for no. 10 screws. Shank - 5/16" square x 4" long. | |
| Non Locking handle with 90º clockwise rotation. Available keyed alike or keyed misc. Holes - 1 3/4" center to center, countersunk for no. 10 screws. Shank - 5/16" x 4"... | |
| Non-locking L-handle with 360º rotation Holes - 1 1/2" center to center, countersunk for no. 10 screws. Shank - 5/16" x 4" long. Finish - Chrome plated. | |
| Rigid type heavy duty handle for truck and industrial use. Available keyed alike or keyed misc. Holes - 1-1/2" center to center countersunk for no. 10 screws. Shank - 5/16"... | |
| Rigid type heavy duty handle Free spinning when locked for truck and industrial use. Available keyed alike or keyed misc. Holes - 1-1/2" center to center countersunk for no. 10... | |
| Rigid type heavy duty Non-Locking handle for truck and industrial use. Available keyed alike or keyed misc. Holes - 1-1/2" center to center countersunk for no. 10 screws. Shank -... | |
| Steel assist handle, 1/2" diameter steel rod. 13" overall, 2" high with 7" grab. Drilled and countersunk for 1/4" screws. | |
| Steel assist handle, 1/2" diameter steel rod. 13" overall, 2" high with 7" grab. Drilled and countersunk for 1/4" screws.Steel assist handle, 1/2" diameter steel rod. 13" overall, 2" high... | |
| Steel assist handle, has same hole pattern as the 817 handle with squared ends. 1/2" dia. steel rod. Holes are drilled and countersunk for 1/4" screws, but made for Aluminum.Steel... | |
| Steel assist handle, has same hole pattern as the 817 handle with squared ends. 1/2" dia. steel rod. Holes are drilled and countersunk for 1/4" screws. | |
| Steel assist handle, has same hole pattern as the 817 handle with squared ends. 1/2" dia. steel rod. Holes are drilled and countersunk for 1/4" screws.Steel assist handle, has same... | |
| Steel assist handle, slightly larger than the 817 handle. 1/2" dia. steel rod 16" overall. 3" high with 9" grab. Holes are drilled and countersunk for 1/4" screws. Weight -... |