Polar Hardware Manufacturing Co., Inc. Side or Rear Door Hinges 118

Description
Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available). Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8" or 12" Pin - 1/2" dia. x 2-7/8" steel Furnished flush to 1/2" offset. (Specify offset required) Finish - Powder coated bracket and zinc plated leaf.Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available). Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8" or 12" Pin - 1/2" dia. x 2-7/8" steel Furnished flush to 1/2" offset. (Specify offset required) Finish - Powder coated bracket and zinc plated leaf.
Description
Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available). Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8" or 12" Pin - 1/2" dia. x 2-7/8" steel Furnished flush to 1/2" offset. (Specify offset required) Finish - Powder coated bracket and zinc plated leaf.Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available). Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8" or 12" Pin - 1/2" dia. x 2-7/8" steel Furnished flush to 1/2" offset. (Specify offset required) Finish - Powder coated bracket and zinc plated leaf.

Suppliers

Company
Product
Description
Supplier Links
Side or Rear Door Hinges - 118 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Side or Rear Door Hinges
118
Side or Rear Door Hinges 118
Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available). Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8" or 12" Pin - 1/2" dia. x 2-7/8" steel Furnished flush to 1/2" offset. (Specify offset required) Finish - Powder coated bracket and zinc plated leaf.Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available). Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8" or 12" Pin - 1/2" dia. x 2-7/8" steel Furnished flush to 1/2" offset. (Specify offset required) Finish - Powder coated bracket and zinc plated leaf.

Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available).
Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8" or 12"
Pin - 1/2" dia. x 2-7/8" steel
Furnished flush to 1/2" offset. (Specify offset required)
Finish - Powder coated bracket and zinc plated leaf.Features narrow bracket for mounting where space is limited. Supplied with 1/2" drive pin. (Removable pin also available).
Strap - 2 laminations of 8 ga. Steel. x 1-1/2" x 8" or 12"
Pin - 1/2" dia. x 2-7/8" steel
Furnished flush to 1/2" offset. (Specify offset required)
Finish - Powder coated bracket and zinc plated leaf.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Hinges (industrial)
Product Number 118
Product Name Side or Rear Door Hinges
Leaf Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
GLASS DOOR HINGE W/ O CATCH - GH-456N/GA - GH-456N/GA - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details