Abracon, LLC Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 20 30 40 50 55 56 57 58 59 60 61 62 63 64 65 66 67 70 80 90 100 107
Product Name Notes
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: TCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency:...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: - 40°C ~ 85°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency:...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency:...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency:...
RoHS/RoHS II Compliant Series: ASR418S2 Length: 5 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 418 MHz Frequency Tolerance: ± 75 % Impedance: 23 Ω
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.92 MHz Mounting Type: Surface Mount Package / Case: 8-SMD...
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 915 MHz Mounting Type: Surface Mount Package / Case: 8-SMD...
RoHS/RoHS II Compliant Series: ASSVP Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 66.666 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.8 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 20 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 30.72 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 38.4 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 10 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 12.8 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 19.2 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 20 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 25 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 26 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 30.72 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 38.4 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -50°C ~ 90°C Frequency: 40 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 10 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 12.8 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 19.2 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 20 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 25 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 26 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 30.72 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 38.4 MHz Output: LVCMOS Voltage -...
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 40 MHz Output: LVCMOS Voltage -...

<< Prev Next >>