Abracon, LLC Programmable Oscillators ASSFLP-C08

Description
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - ASSFLP-C08-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
ASSFLP-C08-ND
Programmable Oscillators ASSFLP-C08-ND
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - ASSFLP-C08 - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
ASSFLP-C08
Programmable Oscillators ASSFLP-C08
XTAL OSC PROG XO CMOS CS 3.3V

XTAL OSC PROG XO CMOS CS 3.3V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number ASSFLP-C08-ND ASSFLP-C08
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-2150VWR+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
32 kHz Oscillators - SIT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details