Abracon, LLC Programmable Oscillators ASSFLP1-D12

Description
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 2.5V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 2.5V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - ASSFLP1-D12-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
ASSFLP1-D12-ND
Programmable Oscillators ASSFLP1-D12-ND
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 2.5V Standby 4-SMD, No Lead

XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 2.5V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - ASSFLP1-D12 - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
ASSFLP1-D12
Programmable Oscillators ASSFLP1-D12
XTAL OSC PROG XO CMOS DS 2.5V

XTAL OSC PROG XO CMOS DS 2.5V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number ASSFLP1-D12-ND ASSFLP1-D12
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - XC241-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details