Abracon, LLC AST3TQ53 TCXO Crystal AST3TQ53-T-24.576MHZ-2-C-T5

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: TCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.576 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: TCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.576 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AST3TQ53 TCXO Crystal - AST3TQ53-T-24.576MHZ-2-C-T5 - Abracon, LLC
Spicewood, TX, United States
AST3TQ53 TCXO Crystal
AST3TQ53-T-24.576MHZ-2-C-T5
AST3TQ53 TCXO Crystal AST3TQ53-T-24.576MHZ-2-C-T5
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: TCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.576 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AST3TQ53
  • Type: TCXO
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 2.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 24.576 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±280ppb
  • Current - Supply (Max): 6mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AST3TQ53-T-24.576MHZ-2-C-T5
Product Name AST3TQ53 TCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers