Abracon, LLC Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ-28 Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ-28 Type: VCTCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ-50 Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ-50 Type: VCTCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: TCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C... | |
| RoHS/RoHS II Compliant Series: AST3TQ-28 Type: VCTCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.44 MHz Output: LVCMOS Voltage -... | |
| RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 10 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 100 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 10 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 100 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 106.25 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C Frequency: 10 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -55°C ~ 125°C Frequency: 100 MHz Function: Enable/Disable Output:... |
| << Prev | Next >> |