Abracon, LLC Programmable Oscillators ASSFLP1-D08

Description
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 2.5V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 2.5V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - ASSFLP1-D08-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
ASSFLP1-D08-ND
Programmable Oscillators ASSFLP1-D08-ND
XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 2.5V Standby 4-SMD, No Lead

XO (Standard) CMOS 8MHz ~ 160MHz Programmable Oscillator 2.5V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - ASSFLP1-D08 - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
ASSFLP1-D08
Programmable Oscillators ASSFLP1-D08
XTAL OSC PROG XO CMOS DS 2.5V

XTAL OSC PROG XO CMOS DS 2.5V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number ASSFLP1-D08-ND ASSFLP1-D08
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.102200 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.02E-4 MHz
Frequency Stability 50 ppm
View Details
IC CRYSTAL OSC DRIVER SOT23-6 - 815-SN74LVC1GX04DBVR - Utmel Electronic Limited
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Load Capacitance 50 pF
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details