Abracon, LLC Programmable Oscillators ASSVP-R-D02

Description
XO (Standard) CMOS 10MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 10MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - ASSVP-R-D02-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
ASSVP-R-D02-ND
Programmable Oscillators ASSVP-R-D02-ND
XO (Standard) CMOS 10MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 10MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - ASSVP-R-D02 - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
ASSVP-R-D02
Programmable Oscillators ASSVP-R-D02
XTAL OSC PROG XO CMOS DS 3.3V

XTAL OSC PROG XO CMOS DS 3.3V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number ASSVP-R-D02-ND ASSVP-R-D02
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Surface Mount Crystals - ECS-130-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
4 suppliers