Abracon, LLC ASR ASR433.92E-T

Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.92 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.92 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASR - ASR433.92E-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.92 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASR
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.35 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 433.92 MHz
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Resonators - 980056-ASR433.92E-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
980056-ASR433.92E-T
Crystals, Oscillators, Resonators - Resonators 980056-ASR433.92E-T
Win Source Part Number: 980056-ASR433.92E-T Category: Crystals, Oscillators, Resonators>Resonator s Series: ASR Type: SAW Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.053" (1.35mm) Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Abracon LLC Other Names: 535-9280-2,300-9280- 2-ND,300-9280-1-ND,3 00-9280-2,ASR43392ET ,ASR433.92E,535-9280 -1,300-9280-1,535-92 80-6

Win Source Part Number: 980056-ASR433.92E-T
Category: Crystals, Oscillators, Resonators>Resonators
Series: ASR
Type: SAW
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 433.92 MHz
Height: 0.053" (1.35mm)
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Abracon LLC
Other Names: 535-9280-2,300-9280-2-ND,300-9280-1-ND,300-9280-2,ASR43392ET,ASR433.92E,535-9280-1,300-9280-1,535-9280-6

Buy Now Datasheet
Resonators - 535-9280-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9280-1-ND
Resonators 535-9280-1-ND
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount

433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-9280-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9280-2-ND
Resonators 535-9280-2-ND
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount

433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-9280-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9280-6-ND
Resonators 535-9280-6-ND
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount

433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators ASR433.92E-T
SAW RES 433.9200MHZ SMD

SAW RES 433.9200MHZ SMD

Supplier's Site
Crystal Resonator, 433.92Mhz, Smd Rohs Compliant Abracon - 73AJ1493 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Resonator, 433.92Mhz, Smd Rohs Compliant Abracon
73AJ1493
Crystal Resonator, 433.92Mhz, Smd Rohs Compliant Abracon 73AJ1493
CRYSTAL RESONATOR, 433.92MHZ, SMD ROHS COMPLIANT: YES

CRYSTAL RESONATOR, 433.92MHZ, SMD ROHS COMPLIANT: YES

Supplier's Site
Saw Resonator, 433.92Mhz, Smd; Frequency Abracon - 51AC8882 - Newark, An Avnet Company
Chicago, IL, United States
Saw Resonator, 433.92Mhz, Smd; Frequency Abracon
51AC8882
Saw Resonator, 433.92Mhz, Smd; Frequency Abracon 51AC8882
SAW RESONATOR, 433.92MHZ, SMD; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:8 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 75kHz; Product Range:ASR Series; Frequency Stability:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SAW RESONATOR, 433.92MHZ, SMD; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:8 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 75kHz; Product Range:ASR Series; Frequency Stability:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resonators Oscillators Resonators Resonators Resonators Resonators
Product Number ASR433.92E-T 980056-ASR433.92E-T 535-9280-1-ND ASR433.92E-T 73AJ1493 51AC8882
Product Name ASR Crystals, Oscillators, Resonators - Resonators Resonators Resonators Crystal Resonator, 433.92Mhz, Smd Rohs Compliant Abracon Saw Resonator, 433.92Mhz, Smd; Frequency Abracon
Features / Standards RoHS Lead-Free RoHS RoHS
Frequency 434 MHz 434 MHz 434 MHz 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - D82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Crystals - ECS-245.7-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24.58 MHz
View Details
5 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR - 032692-TLC555IDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details