XO (Standard) CMOS 10MHz ~ 160MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
XTAL OSC PROG XO CMOS DS 3.3V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ASSVP-D04-ND | ASSVP-D04 |
| Product Name | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS; Lead-Free; Programmable | |
| Frequency Stability | 50 ppm |