Abracon, LLC Fixed Ind 22Uh 2.1A 69 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon ASPI-8040S-220M-T

Description
FIXED IND 22UH 2.1A 69 MOHM SMD / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 22UH 2.1A 69 MOHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 22Uh 2.1A 69 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0543 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 22Uh 2.1A 69 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon
97W0543
Fixed Ind 22Uh 2.1A 69 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon 97W0543
FIXED IND 22UH 2.1A 69 MOHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 22UH 2.1A 69 MOHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0543
Product Name Fixed Ind 22Uh 2.1A 69 Mohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details