Abracon, LLC AST3TQ TCXO Crystal AST3TQ-38.400MHZ-5

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 38.4 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 38.4 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AST3TQ TCXO Crystal - AST3TQ-38.400MHZ-5 - Abracon, LLC
Spicewood, TX, United States
AST3TQ TCXO Crystal
AST3TQ-38.400MHZ-5
AST3TQ TCXO Crystal AST3TQ-38.400MHZ-5
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 38.4 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AST3TQ
  • Type: TCXO
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 2 mm
  • Operating Temperature: -55°C ~ 95°C
  • Frequency: 38.4 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±500ppb
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AST3TQ-38.400MHZ-5
Product Name AST3TQ TCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Oscillators - 863-510AAA50M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-2160W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details