Abracon, LLC Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 70 80 90 100 107
Product Name Notes
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFL1 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFL1 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFL3 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C...
RoHS/RoHS II Compliant Series: ASFL1 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 64 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASFL1 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 60 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASFL1 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASFL3 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASFL3 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 33 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASFL3 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASFLK Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 20 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 66.6666 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 1.8432 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 10 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 11.0592 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 12 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 125 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 14.31818 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 14.7456 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 16 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 18.432 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 20 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 24 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 24.576 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 25 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 27 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.6864 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 30 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 32 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 33 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 33.333 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 4 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 40 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 48 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 50 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 7.3728 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 8 MHz Function: Standby (Power...
RoHS/RoHS II Compliant Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Function: Enable/Disable Output:...

<< Prev Next >>