Abracon, LLC AST3TQ TCXO Crystal AST3TQ-12.800MHZ-5-T

Description
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 12.8 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 12.8 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AST3TQ TCXO Crystal - AST3TQ-12.800MHZ-5-T - Abracon, LLC
Spicewood, TX, United States
AST3TQ TCXO Crystal
AST3TQ-12.800MHZ-5-T
AST3TQ TCXO Crystal AST3TQ-12.800MHZ-5-T
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 12.8 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: AST3TQ
  • Type: TCXO
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 2 mm
  • Operating Temperature: -55°C ~ 95°C
  • Frequency: 12.8 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±500ppb
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AST3TQ-12.800MHZ-5-T
Product Name AST3TQ TCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 50-ECS-2016MV-122.8-BN-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details