Abracon, LLC ASR ASR915E

Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 915 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 915 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASR - ASR915E - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 915 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASR
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.35 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 915 MHz
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-9282-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9282-2-ND
Resonators 535-9282-2-ND
915MHz SAW Resonator -40°C ~ 85°C Surface Mount

915MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-9282-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9282-1-ND
Resonators 535-9282-1-ND
915MHz SAW Resonator -40°C ~ 85°C Surface Mount

915MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators ASR915E
SAW RES 915.0000MHZ SMD

SAW RES 915.0000MHZ SMD

Supplier's Site
Saw Res 915.0000Mhz Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1693 - Newark, An Avnet Company
Chicago, IL, United States
Saw Res 915.0000Mhz Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1693
Saw Res 915.0000Mhz Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1693
SAW RES 915.0000MHZ SMD / Tape & Reel (TR) RoHS Compliant: Yes

SAW RES 915.0000MHZ SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators Oscillators
Product Number ASR915E 535-9282-2-ND ASR915E 25R1693
Product Name ASR Resonators Resonators Saw Res 915.0000Mhz Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-80-8-30Q-VS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Oscillator Crystal - 510ACA000278AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3050-819+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details