Abracon, LLC AST3TQ TCXO Crystal AST3TQ-38.400MHZ-5-T2

Description
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 38.4 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 38.4 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AST3TQ TCXO Crystal - AST3TQ-38.400MHZ-5-T2 - Abracon, LLC
Spicewood, TX, United States
AST3TQ TCXO Crystal
AST3TQ-38.400MHZ-5-T2
AST3TQ TCXO Crystal AST3TQ-38.400MHZ-5-T2
RoHS/RoHS II Compliant Series: AST3TQ Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -55°C ~ 95°C Frequency: 38.4 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±500ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: AST3TQ
  • Type: TCXO
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 2 mm
  • Operating Temperature: -55°C ~ 95°C
  • Frequency: 38.4 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±500ppb
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AST3TQ-38.400MHZ-5-T2
Product Name AST3TQ TCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers