Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 113882-SMS3928-023LF
Packaging: Cut Reel
Current - Max: 50mA
Diode Type: Schottky - Cross Over
Capacitance @ Vr, F: 0.5pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 75mW
Resistance @ If, F: 8 Ohm @ 10mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY MIXER 4V SOT-143 Product overview: SMS3928-023LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3928-023LF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY MIXER 4V SOT-143
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 113882-SMS3928-023LF | 284-SMS3928-023LF | SMS3928-023LF |
| Product Name | RF Diodes - SMS3928-023LF | Schottky 4V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - Cross Over | ||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | SOT143; SOT-143 | Cut Tape (CT) | SOT143; SOT-143 |
| PD | 75 milliwatts |