DIODE SCHOTTKY 20V SOT-23 Product overview: SMS3923-005 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3923-005 can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 329703-SMS3923-005
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 20V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-SMS3923-005 | 329703-SMS3923-005 |
| Product Name | Schottky 20V SOT-23 Diode and Rectifier | RF Diodes - SMS3923-005 |
| Package | Reel - TR | SOT23; SOT-23 |