igus® inc. Telescopic Rail dryLin® NT

Description
Completely self-lubricating linear extensions in continuous stroke lengths of 100mm to 600mm - maximum pulled-out length: 1200mm. The telescopic rails consist of anodized aluminum guide rails and a gliding block made of the proven iglidur material. By the in-compounded solid lubricants, iglide tribopolymers enable dry operation in every application. The advantage of the telescopic rails - besides being maintenance-free - is the carefree use in clean hygienic environments. No oil or fat can be transmitted to other products, clothing or people. Applications even in cleanroom air showers were already implemented by telescopic rails. But the dry operation also has advantages in the dirt accumulation area. Dirt particles do not stick to the guide and do not become a sticky mass. As an option, all telescopic rails can be delivered with a detente in start-medium-end position. Requirements for individually positioned locking positions can be met by telescopic rails. Features Solid polymer guide / Aluminum guide Low weight Cost effective Corrosion resistant Continuous lengths up to 1200 mm (extended total length)
Description
Completely self-lubricating linear extensions in continuous stroke lengths of 100mm to 600mm - maximum pulled-out length: 1200mm. The telescopic rails consist of anodized aluminum guide rails and a gliding block made of the proven iglidur material. By the in-compounded solid lubricants, iglide tribopolymers enable dry operation in every application. The advantage of the telescopic rails - besides being maintenance-free - is the carefree use in clean hygienic environments. No oil or fat can be transmitted to other products, clothing or people. Applications even in cleanroom air showers were already implemented by telescopic rails. But the dry operation also has advantages in the dirt accumulation area. Dirt particles do not stick to the guide and do not become a sticky mass. As an option, all telescopic rails can be delivered with a detente in start-medium-end position. Requirements for individually positioned locking positions can be met by telescopic rails. Features Solid polymer guide / Aluminum guide Low weight Cost effective Corrosion resistant Continuous lengths up to 1200 mm (extended total length)

Suppliers

Company
Product
Description
Supplier Links
Telescopic Rail - dryLin® NT - igus® inc.
East Providence, RI, United States
Telescopic Rail
dryLin® NT
Telescopic Rail dryLin® NT
Completely self-lubricating linear extensions in continuous stroke lengths of 100mm to 600mm - maximum pulled-out length: 1200mm. The telescopic rails consist of anodized aluminum guide rails and a gliding block made of the proven iglidur material. By the in-compounded solid lubricants, iglide tribopolymers enable dry operation in every application. The advantage of the telescopic rails - besides being maintenance-free - is the carefree use in clean hygienic environments. No oil or fat can be transmitted to other products, clothing or people. Applications even in cleanroom air showers were already implemented by telescopic rails. But the dry operation also has advantages in the dirt accumulation area. Dirt particles do not stick to the guide and do not become a sticky mass. As an option, all telescopic rails can be delivered with a detente in start-medium-end position. Requirements for individually positioned locking positions can be met by telescopic rails. Features Solid polymer guide / Aluminum guide Low weight Cost effective Corrosion resistant Continuous lengths up to 1200 mm (extended total length)

Completely self-lubricating linear extensions in continuous stroke lengths of 100mm to 600mm - maximum pulled-out length: 1200mm. The telescopic rails consist of anodized aluminum guide rails and a gliding block made of the proven iglidur material. By the in-compounded solid lubricants, iglide tribopolymers enable dry operation in every application. The advantage of the telescopic rails - besides being maintenance-free - is the carefree use in clean hygienic environments. No oil or fat can be transmitted to other products, clothing or people. Applications even in cleanroom air showers were already implemented by telescopic rails. But the dry operation also has advantages in the dirt accumulation area. Dirt particles do not stick to the guide and do not become a sticky mass. As an option, all telescopic rails can be delivered with a detente in start-medium-end position. Requirements for individually positioned locking positions can be met by telescopic rails.

Features

  • Solid polymer guide / Aluminum guide
  • Low weight
  • Cost effective
  • Corrosion resistant
  • Continuous lengths up to 1200 mm (extended total length)
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Linear Bearing Rails
Product Number dryLin® NT
Product Name Telescopic Rail
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-300 - Jergens, Inc.
Specs
Guide Length 11.81 inch (300 mm)
View Details
Crossed Roller Rail Sets - NB-3075SS - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Stainless Steel
Guide Length 1.89 inch (48 mm)
View Details
Miniature Linear Guide - SEB Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Miniature Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details
Micro Linear Slide Rail 300mm - S9-300 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 11.81 inch (300 mm)
View Details