igus® inc. Linear Guide Rails WS-25-120, 1500mm

Description
Igus WS-25-120, 1500mm Linear Guide Rail
Request a Quote
Description
Igus WS-25-120, 1500mm Linear Guide Rail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Rails - 7782670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Rails
7782670
Linear Guide Rails 7782670
Igus WS-25-120, 1500mm Linear Guide Rail

Igus WS-25-120, 1500mm Linear Guide Rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearing Rails
Product Number 7782670
Product Name Linear Guide Rails
Material Hard anodized aluminium
Unlock Full Specs
to access all available technical data

Similar Products

420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 61' Long - BKYCOM-T406100D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened to RC53
View Details
OK-Vise® RM Rail System Base Rails - RM-500 - Jergens, Inc.
Specs
Guide Length 19.69 inch (500 mm)
View Details
SMITH® Rail, MSRV-MSRP: Metric Guide Rails - MSRP-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Linear Guideways - QH Series - HIWIN Corporation
Specs
Guide / Rail Shape Linear Motion Guide
View Details