Low profile linear guide system. Available in 17, 27, 40 & 80mm widths. Replaceable polymer sliding elements. Anodised aluminium rails. Lubrication free. Light weight
Manufacturer Series = N
Rail Width = 27mm
Rail Length = 1000mm
Material = Anodised Aluminium
Static Load Rating = 500N
CAD Drawing = 3D CAD Model
RS Components, Ltd. | |
---|---|
Product Category | Linear Bearing Rails |
Product Number | 3752417 |
Material | Aluminum |