igus® inc. High Profile Rail, Round Rail dryLin® W

Description
The DryLin® W high-profile rail product range is available in 4 installation sizes. From 06 - 16, the profile offers extreme torsion resistance and can be installed unsupported. Assembly on separate profiles is not required. Movable slot nuts make it possible to attach proximity switches, for example. The inner channel structure can be used for cables or to guide counterweights. Compatible with all DryLin® W bearing housings and complete carriages of the relevant size. Outstanding torsional rigidity Integrated DryLin® W linear guide system Lengths of up to 4000 mm from stock Attachment options using slot nuts Hard-coated surfaces Typical applications: mechanical engineering, packaging industry, portal structures
Datasheet
Description
The DryLin® W high-profile rail product range is available in 4 installation sizes. From 06 - 16, the profile offers extreme torsion resistance and can be installed unsupported. Assembly on separate profiles is not required. Movable slot nuts make it possible to attach proximity switches, for example. The inner channel structure can be used for cables or to guide counterweights. Compatible with all DryLin® W bearing housings and complete carriages of the relevant size. Outstanding torsional rigidity Integrated DryLin® W linear guide system Lengths of up to 4000 mm from stock Attachment options using slot nuts Hard-coated surfaces Typical applications: mechanical engineering, packaging industry, portal structures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Profile Rail, Round Rail - dryLin® W - igus® inc.
East Providence, RI, United States
High Profile Rail, Round Rail
dryLin® W
High Profile Rail, Round Rail dryLin® W
The DryLin® W high-profile rail product range is available in 4 installation sizes. From 06 - 16, the profile offers extreme torsion resistance and can be installed unsupported. Assembly on separate profiles is not required. Movable slot nuts make it possible to attach proximity switches, for example. The inner channel structure can be used for cables or to guide counterweights. Compatible with all DryLin® W bearing housings and complete carriages of the relevant size. Outstanding torsional rigidity Integrated DryLin® W linear guide system Lengths of up to 4000 mm from stock Attachment options using slot nuts Hard-coated surfaces Typical applications: mechanical engineering, packaging industry, portal structures

The DryLin® W high-profile rail product range is available in 4 installation sizes. From 06 - 16, the profile offers extreme torsion resistance and can be installed unsupported. Assembly on separate profiles is not required. Movable slot nuts make it possible to attach proximity switches, for example. The inner channel structure can be used for cables or to guide counterweights. Compatible with all DryLin® W bearing housings and complete carriages of the relevant size.

  • Outstanding torsional rigidity
  • Integrated DryLin® W linear guide system
  • Lengths of up to 4000 mm from stock
  • Attachment options using slot nuts
  • Hard-coated surfaces

Typical applications: mechanical engineering, packaging industry, portal structures

Supplier's Site Datasheet
High Profile Rail, Square Rail - dryLin® W - igus® inc.
East Providence, RI, United States
High Profile Rail, Square Rail
dryLin® W
High Profile Rail, Square Rail dryLin® W
The DryLin® W high-profile rail product range is available in 4 installation sizes. From 06 - 16, the profile offers extreme torsion resistance and can be installed unsupported. Assembly on separate profiles is not required. Movable slot nuts make it possible to attach proximity switches, for example. The inner channel structure can be used for cables or to guide counterweights. Compatible with all DryLin® W bearing housings and complete carriages of the relevant size. Outstanding torsional rigidity Integrated DryLin® W linear guide system Lengths of up to 4000 mm from stock Attachment options using slot nuts Hard-coated surfaces Typical applications: mechanical engineering, packaging industry, portal structures

The DryLin® W high-profile rail product range is available in 4 installation sizes. From 06 - 16, the profile offers extreme torsion resistance and can be installed unsupported. Assembly on separate profiles is not required. Movable slot nuts make it possible to attach proximity switches, for example. The inner channel structure can be used for cables or to guide counterweights. Compatible with all DryLin® W bearing housings and complete carriages of the relevant size.

  • Outstanding torsional rigidity
  • Integrated DryLin® W linear guide system
  • Lengths of up to 4000 mm from stock
  • Attachment options using slot nuts
  • Hard-coated surfaces

Typical applications: mechanical engineering, packaging industry, portal structures

Supplier's Site
Double Rail, Reduced Weight - dryLin® W - igus® inc.
East Providence, RI, United States
Double Rail, Reduced Weight
dryLin® W
Double Rail, Reduced Weight dryLin® W
DryLin® W guide rails made of aluminum with a significantly reduced dead weight through machined recesses. Sizes 0630, 1040 and 1080 Self-lubricating, quiet and light standard length from stock Matching housing bearing and carriage made of plastic, aluminum, zinc die cast or stainless steel Industries: Aviation, camera systems and stage design

DryLin® W guide rails made of aluminum with a significantly reduced dead weight through machined recesses.

  • Sizes 0630, 1040 and 1080
  • Self-lubricating, quiet and light
  • standard length from stock
  • Matching housing bearing and carriage made of plastic, aluminum, zinc die cast or stainless steel

Industries: Aviation, camera systems and stage design

Supplier's Site Datasheet

Technical Specifications

  igus® inc. igus® inc. igus® inc.
Product Category Linear Bearing Rails Linear Bearing Rails Linear Bearing Rails
Product Number dryLin® W dryLin® W dryLin® W
Product Name High Profile Rail, Round Rail High Profile Rail, Square Rail Double Rail, Reduced Weight
Guide Width / Diameter 2.36 to 3.94 inch (59.94 to 100 mm) 1.17 inch (29.72 mm) 1.18 to 3.15 inch (29.97 to 80.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-500 - Jergens, Inc.
Specs
Guide Length 19.69 inch (500 mm)
View Details
Crossed Roller Rail Sets - NB-2150 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Steel
Guide Length 3.54 inch (90 mm)
View Details
Linear Guide - SGW Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details
Micro Linear Slide Rail 50mm - S9-50 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 1.97 inch (50 mm)
View Details