AVX Corporation Tapes, Adhesives, Materials - Tape Dispensers 145897078002829+

Description
Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: series Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA Contact Finish: Tin Mated Stacking Heights: 3.5mm Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: series Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA Contact Finish: Tin Mated Stacking Heights: 3.5mm Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapes, Adhesives, Materials - Tape Dispensers - 145897078002829+ - Win Source Electronics
Laguna Hills, CA, United States
Tapes, Adhesives, Materials - Tape Dispensers
145897078002829+
Tapes, Adhesives, Materials - Tape Dispensers 145897078002829+
Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: series Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA Contact Finish: Tin Mated Stacking Heights: 3.5mm Height Above Board: 0.112" (2.85mm)

Manufacturer: AMIS
Category: Tapes, Adhesives, Materials - Tape Dispensers
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Features: series Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA
Contact Finish: Tin
Mated Stacking Heights: 3.5mm
Height Above Board: 0.112" (2.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Packaging Machines
Product Number 145897078002829+
Product Name Tapes, Adhesives, Materials - Tape Dispensers
Machine Type TapeDispenser
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Hot Melt Filling System - TN 30 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Tins
Closing Method CapLid
View Details
Speedy Bag Packagers - SBP-18 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Bagging; Filling; Bag Opener
Features Portable; StainlessSteel
Goods Powder; Consumer; BulkOEM
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details