Umicore Metal Deposition Solutions Sputtering Target SiO2 - 4N Sputtering Target SiO2 - 4N

Description
Specifications Material Type non-metals Material SiO2 Purity 4N
Description
Specifications Material Type non-metals Material SiO2 Purity 4N

Suppliers

Company
Product
Description
Supplier Links
Sputtering Target SiO2 - 4N - Sputtering Target SiO2 - 4N - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Sputtering Target SiO2 - 4N
Sputtering Target SiO2 - 4N
Sputtering Target SiO2 - 4N Sputtering Target SiO2 - 4N
Specifications Material Type non-metals Material SiO2 Purity 4N

Specifications

Material Type

non-metals


Material

SiO2


Purity

4N

Supplier's Site
Raleigh, NC, USA
Sputtering Target SiO2 - 4N
Sputtering Target SiO2 - 4N
Sputtering Target SiO2 - 4N Sputtering Target SiO2 - 4N
Specifications Material Type non-metals Material SiO2 Purity 4N

Specifications

Material Type

non-metals


Material

SiO2


Purity

4N

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Thin Film Materials Thin Film Materials
Product Number Sputtering Target SiO2 - 4N Sputtering Target SiO2 - 4N
Product Name Sputtering Target SiO2 - 4N Sputtering Target SiO2 - 4N
Type Sputtering Target
Unlock Full Specs
to access all available technical data

Similar Products

Screen Printing Stencil Films - Capillex 25 - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Applications Semiconductors
View Details
Premium Performance Polyimide Film - Kapton® EN-A,  EN-C,  EN-Y,  EN-Z - DuPont Electronics & Imaging
Specs
Material Polyimide
Applications Semiconductors; Chip on Film, Metallized FPC, Semiconductor, Package TFT
Features Dielectric
View Details
Sputtering Target Pt - 4N - Sputtering Target Pt - 4N - Umicore Metal Deposition Solutions
Specs
Type Sputtering Target
Material Au, Ag, Pt, Pd; Metal;

Pt

Purity 99.99 %
View Details
2 suppliers