SPUTTERING TARGET SI - 6N -- SPUTTERING TARGET SI - 6N
Umicore Metal Deposition Solutions
Sputtering Target Si - 6N
Sputtering Target Si - 6N
Description
Specifications
Material Type
non-metals
Material
Si
Purity
6N
-
Umicore Metal Deposition Solutions
Description
Specifications
Material Type
non-metals
Material
Si
Purity
6N
Suppliers
Specifications
Material Type
non-metals
Material
Si
Purity
6N
Specifications
Material Type
non-metals
Material
Si
Purity
6N
Supplier's Site
Sputtering Target Si - 6N
Sputtering Target Si - 6N
Specifications
Material Type
non-metals
Material
Si
Purity
6N
Specifications
Material Type
non-metals
Material
Si
Purity
6N
Technical Specifications
|
Product Category
|
Thin Film Materials |
Thin Film Materials |
|
Product Number
|
Sputtering Target Si - 6N |
Sputtering Target Si - 6N |
|
Product Name
|
Sputtering Target Si - 6N |
Sputtering Target Si - 6N |
|
Type
|
Sputtering Target
|
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Applications
Semiconductors
View Details
DuPont Electronics & Imaging
Material
Polyimide
Applications
Semiconductors; Flexible printed circuits; Fine pitch circuitry; Chip scale packaging; High density interconnects
Features
Dielectric
View Details
Umicore Metal Deposition Solutions
Type
Sputtering Target
Purity
99.7 %
View Details
2 suppliers